Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-130-01-T-DV

Description
CONN HEADER SMD 60POS 2.54MM
Datasheet
Description
CONN HEADER SMD 60POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-130-01-T-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-130-01-T-DV
CONN HEADER SMD 60POS 2.54MM

CONN HEADER SMD 60POS 2.54MM

Supplier's Site
Header, 2.54Mm, Smd, 60 Position; Connector Systems Samtec - 78P8263 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 60 Position; Connector Systems Samtec
78P8263
Header, 2.54Mm, Smd, 60 Position; Connector Systems Samtec 78P8263
HEADER, 2.54MM, SMD, 60 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 60 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-130-01-T-DV 78P8263
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Smd, 60 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2107 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2001-1411/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers