The Header, 2.54mm, SMD, 29 Position (part number 85T7598) from Samtec is designed for surface mount applications with a pitch spacing of 2.54mm. It features a single row with 29 contacts and is suitable for board-to-board connections. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. This product supports high mating cycles and is rated for a voltage of 475 VAC when mated with compatible connectors. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications. It is compatible with various board and cable mates, enhancing its versatility in different designs.
HEADER, 2.54MM, SMD, 29 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T7598 |
| Product Name | Header, 2.54Mm, Smd, 29 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |