Samtec Inc. Header, 2.54Mm, Smd, 2X26 Position; Connector Systems Samtec TSM-126-02-L-DV

Description
HEADER, 2.54MM, SMD, 2X26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, SMD, 2X26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 2X26 Position; Connector Systems Samtec - 78P7821 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X26 Position; Connector Systems Samtec
78P7821
Header, 2.54Mm, Smd, 2X26 Position; Connector Systems Samtec 78P7821
HEADER, 2.54MM, SMD, 2X26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X26 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P7821
Product Name Header, 2.54Mm, Smd, 2X26 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle BNC Female to BNC Male, Adapter - 9239 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
BNC (F) 4 Hole Panel Mount Connector for RG174 Cable - ET-BFS-4H-1 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details