The Header, 50 Contacts, 2 Rows, Surface Mount, 2.54 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is compliant with RoHS standards. The connector supports high mating cycles and is available with various plating options, including gold and tin. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It has a voltage rating of 475 VAC when mated with compatible connectors. The header is suitable for surface mount technology and is lead-free solderable. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. This product is part of the TSM series and is compatible with a variety of board and cable mates.
HEADER, 50 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 78P7516 |
| Product Name | Header, 50 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |