Samtec Inc. PCB Headers TSM-125-01-L-DV-P-TR

Description
Samtec TSM-125-01-L-DV-P-TR Pin Header
Request a Quote Datasheet
Description
Samtec TSM-125-01-L-DV-P-TR Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086482 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086482
PCB Headers 2086482
Samtec TSM-125-01-L-DV-P-TR Pin Header

Samtec TSM-125-01-L-DV-P-TR Pin Header

Supplier's Site
PCB Headers - 2086481 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086481
PCB Headers 2086481
Samtec TSM-125-01-L-DV-P-TR Pin Header

Samtec TSM-125-01-L-DV-P-TR Pin Header

Supplier's Site
Connector, Header, 50 Position, 2Row, 2.54Mm; Connector Systems Samtec - 78P7417 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50 Position, 2Row, 2.54Mm; Connector Systems Samtec
78P7417
Connector, Header, 50 Position, 2Row, 2.54Mm; Connector Systems Samtec 78P7417
CONNECTOR, HEADER, 50 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 50 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086482 78P7417
Product Name PCB Headers Connector, Header, 50 Position, 2Row, 2.54Mm; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Wire to Board - 30.605-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details