Samtec Inc. Header, 2.54Mm, Smd, 72 Position; Connector Systems Samtec TSM-124-01-T-TM

Description
HEADER, 2.54MM, SMD, 72 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:72Contacts; Contact Termination Type:Surface Mount, Through Hole; Product Range:TSM Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, SMD, 72 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:72Contacts; Contact Termination Type:Surface Mount, Through Hole; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec TSM series header, part number 85T7494, is a surface mount connector with a pitch spacing of 2.54 mm and 72 positions arranged in three rows. It features a square post design with a post height that can vary depending on the specific configuration. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold and tin over nickel. This product is rated for a voltage of 475 VAC when mated with compatible connectors and has a temperature operating range of -55 °C to +125 °C with gold plating. It is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The header supports high mating cycles and is designed for applications requiring reliable board-to-board connections. Compatibility with various cable mates and board mates is also specified, enhancing its versatility in different applications.

Datasheet Summary
Powered by GS/AI

The Samtec TSM series header, part number 85T7494, is a surface mount connector with a pitch spacing of 2.54 mm and 72 positions arranged in three rows. It features a square post design with a post height that can vary depending on the specific configuration. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold and tin over nickel. This product is rated for a voltage of 475 VAC when mated with compatible connectors and has a temperature operating range of -55 °C to +125 °C with gold plating. It is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The header supports high mating cycles and is designed for applications requiring reliable board-to-board connections. Compatibility with various cable mates and board mates is also specified, enhancing its versatility in different applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 72 Position; Connector Systems Samtec - 85T7494 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 72 Position; Connector Systems Samtec
85T7494
Header, 2.54Mm, Smd, 72 Position; Connector Systems Samtec 85T7494
HEADER, 2.54MM, SMD, 72 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:72Contacts; Contact Termination Type:Surface Mount, Through Hole; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 72 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:72Contacts; Contact Termination Type:Surface Mount, Through Hole; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T7494
Product Name Header, 2.54Mm, Smd, 72 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
TNC Male Connector - SALE-8904 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details