Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-123-02-TM-SV

Description
CONN HEADER SMD 23POS 2.54MM
Datasheet
Description
CONN HEADER SMD 23POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-123-02-TM-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-123-02-TM-SV
CONN HEADER SMD 23POS 2.54MM

CONN HEADER SMD 23POS 2.54MM

Supplier's Site
Header, 23 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P7186 - Newark, An Avnet Company
Chicago, IL, United States
Header, 23 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P7186
Header, 23 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P7186
HEADER, 23 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 23 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-123-02-TM-SV 78P7186
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 23 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1224773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details