The Header, 46 Contacts, 2 Rows, Surface Mount, 2.54 mm from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 46 contacts arranged in two rows, making it suitable for various electronic connections. The connector is RoHS compliant and offers high mating cycles, ensuring durability in applications. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The product supports a voltage rating of 475 VAC when mated with compatible connectors. It is lead-free solderable and available with multiple plating options, including gold and matte tin. This header is compatible with a variety of board and cable mates, enhancing its versatility in design.
HEADER, 46 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 78P7166 |
| Product Name | Header, 46 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |