Keystone Electronics Corp. PC Pin Receptacles, Socket Connectors 1435-2

Description
"Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) No Tail Press-Fit"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) No Tail Press-Fit"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - 36-1435-2-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
36-1435-2-ND
PC Pin Receptacles, Socket Connectors 36-1435-2-ND
"Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) No Tail Press-Fit"

"Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) No Tail Press-Fit"

Buy Now Datasheet
Micro Jack, Pc Board, Taper Fit; No. Of Contacts Keystone - 83H0515 - Newark, An Avnet Company
Chicago, IL, United States
Micro Jack, Pc Board, Taper Fit; No. Of Contacts Keystone
83H0515
Micro Jack, Pc Board, Taper Fit; No. Of Contacts Keystone 83H0515
MICRO JACK, PC BOARD, TAPER FIT; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Contact Termination:Solder RoHS Compliant: No

MICRO JACK, PC BOARD, TAPER FIT; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Contact Termination:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 36-1435-2-ND 83H0515
Product Name PC Pin Receptacles, Socket Connectors Micro Jack, Pc Board, Taper Fit; No. Of Contacts Keystone
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details