Samtec Inc. Header, 2.54Mm, Smd, 40 Position; Connector Systems Samtec TSM-120-04-S-DV

Description
HEADER, 2.54MM, SMD, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, SMD, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 40 Position; Connector Systems Samtec - 78P6693 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 40 Position; Connector Systems Samtec
78P6693
Header, 2.54Mm, Smd, 40 Position; Connector Systems Samtec 78P6693
HEADER, 2.54MM, SMD, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P6693
Product Name Header, 2.54Mm, Smd, 40 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers