Samtec Inc. Rectangular Connectors - TSM-120-02-S-DV-A-P-TR TSM-120-02-S-DV-A-P-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 812080-TSM-120-02-S- DV-A-P-TR Packaging: Reel Number of Positions: 40 Mounting Style: SMD Features: Board Guide, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0μin (0.76μm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.320" (8.13mm) Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 125
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 812080-TSM-120-02-S- DV-A-P-TR Packaging: Reel Number of Positions: 40 Mounting Style: SMD Features: Board Guide, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0μin (0.76μm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.320" (8.13mm) Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TSM-120-02-S-DV-A-P-TR - 812080-TSM-120-02-S-DV-A-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSM-120-02-S-DV-A-P-TR
812080-TSM-120-02-S-DV-A-P-TR
Rectangular Connectors - TSM-120-02-S-DV-A-P-TR 812080-TSM-120-02-S-DV-A-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 812080-TSM-120-02-S- DV-A-P-TR Packaging: Reel Number of Positions: 40 Mounting Style: SMD Features: Board Guide, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0μin (0.76μm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.320" (8.13mm) Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 125

Manufacturer: Samtec Inc.
Win Source Part Number: 812080-TSM-120-02-S-DV-A-P-TR
Packaging: Reel
Number of Positions: 40
Mounting Style: SMD
Features: Board Guide, Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0μin (0.76μm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.320" (8.13mm)
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 125

Buy Now
Singapore, Singapore
SMD Electronic Connector
314-TSM-120-02-S-DV-A-P-TR
SMD Electronic Connector 314-TSM-120-02-S-DV-A-P-TR
CONN HEADER SMD 40POS 2.54MM Product overview: TSM-120-02-S-DV-A-P- TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-120-02-S-DV- A-P-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 40POS 2.54MM Product overview: TSM-120-02-S-DV-A-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-120-02-S-DV-A-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TSM-120-02-S-DV-A-P-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-120-02-S-DV-A-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-120-02-S-DV-A-P-TR
CONN HEADER SMD 40POS 2.54MM

CONN HEADER SMD 40POS 2.54MM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 812080-TSM-120-02-S-DV-A-P-TR 314-TSM-120-02-S-DV-A-P-TR TSM-120-02-S-DV-A-P-TR
Product Name Rectangular Connectors - TSM-120-02-S-DV-A-P-TR SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder Solder Solder
Mounting SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Adapters - 191203 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
View Details