Samtec Inc. PCB Headers TSM-120-01-S-DV

Description
Samtec TSM-120-01-S-DV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-120-01-S-DV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1557959 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1557959
PCB Headers 1557959
Samtec TSM-120-01-S-DV Pin Header

Samtec TSM-120-01-S-DV Pin Header

Supplier's Site
PCB Headers - 1555298 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1555298
PCB Headers 1555298
Samtec TSM-120-01-S-DV Pin Header

Samtec TSM-120-01-S-DV Pin Header

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
314-TSM-120-01-S-DV
SMD Electronic Connector 314-TSM-120-01-S-DV
CONN HEADER SMD 40POS 2.54MM Product overview: TSM-120-01-S-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-120-01-S-DV can be used for catalog matching and distributor lookup.

CONN HEADER SMD 40POS 2.54MM Product overview: TSM-120-01-S-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-120-01-S-DV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 2.54Mm, Smd, 40 Position; Connector Systems Samtec - 46P9865 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 40 Position; Connector Systems Samtec
46P9865
Header, 2.54Mm, Smd, 40 Position; Connector Systems Samtec 46P9865
HEADER, 2.54MM, SMD, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1557959 314-TSM-120-01-S-DV 46P9865
Product Name PCB Headers SMD Electronic Connector Header, 2.54Mm, Smd, 40 Position; Connector Systems Samtec
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector Board to Board Connector
Termination Solder Solder Surface Mount
Mounting Surface mount
Unlock Full Specs
to access all available technical data