Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-119-02-S-SH-P

Description
CONN HEADER SMD R/A 19POS 2.54MM
Datasheet
Description
CONN HEADER SMD R/A 19POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-119-02-S-SH-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-119-02-S-SH-P
CONN HEADER SMD R/A 19POS 2.54MM

CONN HEADER SMD R/A 19POS 2.54MM

Supplier's Site
Header, 19 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P6090 - Newark, An Avnet Company
Chicago, IL, United States
Header, 19 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P6090
Header, 19 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P6090
HEADER, 19 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 19 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-119-02-S-SH-P 78P6090
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 19 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
BNC T-Adapter: Female, Female, Female - SALE-9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details