Samtec Inc. Cable Assemblies TSM-118-02-T-DH

Description
.165 Power Mate Double Row Discrete Wire
Request a Quote
Description
.165 Power Mate Double Row Discrete Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TSM-118-02-T-DH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TSM-118-02-T-DH
Cable Assemblies TSM-118-02-T-DH
.165 Power Mate Double Row Discrete Wire

.165 Power Mate Double Row Discrete Wire

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number TSM-118-02-T-DH
Product Name Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-6162-3xxx | Sensor cable, PVC, 4 x 0.34 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3140/501-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers