The Samtec TSM series header, part number 78P5554, is a surface mount device (SMD) connector with a pitch spacing of 2.54 mm and 34 positions arranged in 2 rows. It features a square post design with a post height of 5.84 mm. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It is rated for a voltage of 475 VAC and operates within a temperature range of -55 °C to +125 °C when using gold plating. The product is RoHS compliant and lead-free solderable. It is designed for high mating cycles and is suitable for various board and cable mates, including SSW, SSM, and IDSS. The header also supports multiple configurations, including options for alignment pins and locking clips.
HEADER, 2.54MM, SMD, 34 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 78P5554 |
| Product Name | Header, 2.54Mm, Smd, 34 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |