Samtec Inc. Header, 2.54Mm, Smd, 51 Position; Connector Systems Samtec TSM-117-01-L-TM

Description
HEADER, 2.54MM, SMD, 51 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:51Contacts; Contact Termination Type:Surface Mount, Through Hole; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, SMD, 51 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:51Contacts; Contact Termination Type:Surface Mount, Through Hole; Product Range:TSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 51 Position; Connector Systems Samtec - 85T7379 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 51 Position; Connector Systems Samtec
85T7379
Header, 2.54Mm, Smd, 51 Position; Connector Systems Samtec 85T7379
HEADER, 2.54MM, SMD, 51 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:51Contacts; Contact Termination Type:Surface Mount, Through Hole; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 51 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:51Contacts; Contact Termination Type:Surface Mount, Through Hole; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T7379
Product Name Header, 2.54Mm, Smd, 51 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data