The .100" Surface Mount Terminal Strip (part number 70X7160) from Samtec is designed for surface mounting applications and is RoHS compliant. It features a pitch of 2.54 mm and is compatible with various board and cable mates, including SSW, SSQ, SSM, and BCS series. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This terminal strip operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It has a voltage rating of 495 VAC/700 VDC when mated with the BCS series and lower ratings with other mates. The product is lead-free solderable and has specific lead coplanarity requirements depending on the lead style. Current ratings per pin vary based on the mating connector, with values ranging from 4.1 A to 5.6 A. The terminal strip is suitable for applications requiring reliable connections in severe environments, as it aligns with MIL-DTL-55302 standards.
.100" Surface Mount Terminal Strip RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70X7160 |
| Product Name | .100" Surface Mount Terminal Strip Rohs Compliant Samtec |