The Header, 16 Contacts, 1 Row, Surface Mount, 2.54 mm from Samtec is designed for board-to-board applications. It features a single row configuration with a pitch spacing of 2.54 mm and is RoHS compliant. The connector supports high mating cycles and is available with various plating options, including gold and matte tin. It operates within a temperature range of -55 °C to +125 °C, depending on the plating, and has a voltage rating of 475 VAC when mated with compatible connectors. The header is suitable for lead-free soldering and offers multiple post height options to accommodate different mating requirements.
HEADER, 16 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 78P5194 |
| Product Name | Header, 16 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |