Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-115-02-TM-SV

Description
CONN HEADER SMD 15POS 2.54MM
Datasheet
Description
CONN HEADER SMD 15POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-115-02-TM-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-115-02-TM-SV
CONN HEADER SMD 15POS 2.54MM

CONN HEADER SMD 15POS 2.54MM

Supplier's Site
Header, 15 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P4803 - Newark, An Avnet Company
Chicago, IL, United States
Header, 15 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P4803
Header, 15 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P4803
HEADER, 15 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 15 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-115-02-TM-SV 78P4803
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 15 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-02-32A-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Connectors - 114697G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers