Samtec Inc. PCB Headers TSM-115-01-L-DH

Description
Samtec TSM-115-01-L-DH Pin Header
Request a Quote Datasheet
Description
Samtec TSM-115-01-L-DH Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086442 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086442
PCB Headers 2086442
Samtec TSM-115-01-L-DH Pin Header

Samtec TSM-115-01-L-DH Pin Header

Supplier's Site
PCB Headers - 2086441 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086441
PCB Headers 2086441
Samtec TSM-115-01-L-DH Pin Header

Samtec TSM-115-01-L-DH Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 2X15 Position; Connector Systems Samtec - 78P4529 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X15 Position; Connector Systems Samtec
78P4529
Header, 2.54Mm, Smd, 2X15 Position; Connector Systems Samtec 78P4529
HEADER, 2.54MM, SMD, 2X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086442 78P4529
Product Name PCB Headers Header, 2.54Mm, Smd, 2X15 Position; Connector Systems Samtec
Geometry Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products

Bergstak ® - 10069524-122402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2611/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details