Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-114-04-T-SH-A-P

Description
CONN HEADER SMD R/A 14POS 2.54MM
Datasheet
Description
CONN HEADER SMD R/A 14POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-114-04-T-SH-A-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-114-04-T-SH-A-P
CONN HEADER SMD R/A 14POS 2.54MM

CONN HEADER SMD R/A 14POS 2.54MM

Supplier's Site
Header, 14 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P4494 - Newark, An Avnet Company
Chicago, IL, United States
Header, 14 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P4494
Header, 14 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P4494
HEADER, 14 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 14 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-114-04-T-SH-A-P 78P4494
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 14 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female to UHF Male, Adapter - 9001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details