Samtec Inc. Header, 2.54Mm, Smd, 1X14 Position; Connector Systems Samtec TSM-114-01-L-SV

Description
HEADER, 2.54MM, SMD, 1X14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, SMD, 1X14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 1X14 Position; Connector Systems Samtec - 11C1601 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 1X14 Position; Connector Systems Samtec
11C1601
Header, 2.54Mm, Smd, 1X14 Position; Connector Systems Samtec 11C1601
HEADER, 2.54MM, SMD, 1X14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 1X14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11C1601
Product Name Header, 2.54Mm, Smd, 1X14 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Jacks, Plugs - 9283GRY - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details