The Header, 26 Contacts, 2 Rows, Surface Mount, 2.54 mm from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features 26 contacts arranged in two rows, suitable for surface mount technology. The product is RoHS compliant and offers a voltage rating of 475 VAC when mated with compatible connectors. It supports high mating cycles and is available with various plating options, including gold and matte tin. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header is compatible with several board and cable mates, making it versatile for different applications.
HEADER, 26 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 78P4025 |
| Product Name | Header, 26 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |