Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-113-01-T-SV-P

Description
CONN HEADER SMD 13POS 2.54MM
Datasheet
Description
CONN HEADER SMD 13POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-113-01-T-SV-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-113-01-T-SV-P
CONN HEADER SMD 13POS 2.54MM

CONN HEADER SMD 13POS 2.54MM

Supplier's Site
Header, 13 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P3853 - Newark, An Avnet Company
Chicago, IL, United States
Header, 13 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P3853
Header, 13 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P3853
HEADER, 13 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 13 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-113-01-T-SV-P 78P3853
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 13 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1231-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
PCB Headers - 1730911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details