Samtec Inc. PCB Headers TSM-113-01-T-DV

Description
Samtec TSM-113-01-T-DV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-113-01-T-DV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803631 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803631
PCB Headers 1803631
Samtec TSM-113-01-T-DV Pin Header

Samtec TSM-113-01-T-DV Pin Header

Supplier's Site
PCB Headers - 1804045 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804045
PCB Headers 1804045
Samtec TSM-113-01-T-DV Pin Header

Samtec TSM-113-01-T-DV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 26 Position; Connector Systems Samtec - 73P7333 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 26 Position; Connector Systems Samtec
73P7333
Header, 2.54Mm, Smd, 26 Position; Connector Systems Samtec 73P7333
HEADER, 2.54MM, SMD, 26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 26 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1803631 73P7333
Product Name PCB Headers Header, 2.54Mm, Smd, 26 Position; Connector Systems Samtec
Category Board to Board Connector
Connector Type Header Connector Board to Board Connector
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1730915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26805-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details