Samtec Inc. Header, 2.54Mm, Smd, 2X12 Position; Connector Systems Samtec TSM-112-02-L-DH

Description
HEADER, 2.54MM, SMD, 2X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, SMD, 2X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, SMD, 2x12 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and a total of 24 contacts arranged in two rows. It features surface mount right angle termination and is RoHS compliant. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold or tin over nickel. It supports an operating temperature range of -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. The voltage rating is 475 VAC when mated with compatible connectors. The product is suitable for high mating cycles and is lead-free solderable. It is compatible with various board and cable mates, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, SMD, 2x12 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and a total of 24 contacts arranged in two rows. It features surface mount right angle termination and is RoHS compliant. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold or tin over nickel. It supports an operating temperature range of -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. The voltage rating is 475 VAC when mated with compatible connectors. The product is suitable for high mating cycles and is lead-free solderable. It is compatible with various board and cable mates, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 2X12 Position; Connector Systems Samtec - 78P3324 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X12 Position; Connector Systems Samtec
78P3324
Header, 2.54Mm, Smd, 2X12 Position; Connector Systems Samtec 78P3324
HEADER, 2.54MM, SMD, 2X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P3324
Product Name Header, 2.54Mm, Smd, 2X12 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products