CONN HEADER SMD R/A 24POS 2.54MM Product overview: TSM-112-01-L-DH-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-112-01-L-DH-
Manufacturer: Samtec Inc.
Win Source Part Number: 937740-TSM-112-01-L-
Series: TSM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount, Right Angle 24 position 0.100" (2.54mm)
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: TSM-112
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 314-TSM-112-01-L-DH-TR | 937740-TSM-112-01-L-DH-TR |
| Product Name | SMD Electronic Connector | Rectangular Connectors - TSM-112-01-L-DH-TR |
| Termination | Solder |