Samtec Inc. SMD Electronic Connector TSM-111-01-T-SV

Description
CONN HEADER SMD 11POS 2.54MM Product overview: TSM-111-01-T-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-111-01-T-SV can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN HEADER SMD 11POS 2.54MM Product overview: TSM-111-01-T-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-111-01-T-SV can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec TSM series header, part number 78P2847, is a surface mount connector with a 2.54 mm pitch and 11 positions. It features a single row configuration and is designed for board-to-board applications. The header is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with gold or tin plating options. It supports a voltage rating of 475 VAC when mated with compatible connectors and operates within a temperature range of -55 °C to +125 °C, depending on the plating. The product is RoHS compliant and lead-free solderable. It is suitable for high mating cycles and is recognized for its extended life. The header can mate with various cable and board connectors, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The Samtec TSM series header, part number 78P2847, is a surface mount connector with a 2.54 mm pitch and 11 positions. It features a single row configuration and is designed for board-to-board applications. The header is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with gold or tin plating options. It supports a voltage rating of 475 VAC when mated with compatible connectors and operates within a temperature range of -55 °C to +125 °C, depending on the plating. The product is RoHS compliant and lead-free solderable. It is suitable for high mating cycles and is recognized for its extended life. The header can mate with various cable and board connectors, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-TSM-111-01-T-SV
SMD Electronic Connector 314-TSM-111-01-T-SV
CONN HEADER SMD 11POS 2.54MM Product overview: TSM-111-01-T-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-111-01-T-SV can be used for catalog matching and distributor lookup.

CONN HEADER SMD 11POS 2.54MM Product overview: TSM-111-01-T-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-111-01-T-SV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 2.54Mm, Smd, 11 Position; Connector Systems Samtec - 78P2847 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 11 Position; Connector Systems Samtec
78P2847
Header, 2.54Mm, Smd, 11 Position; Connector Systems Samtec 78P2847
HEADER, 2.54MM, SMD, 11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 11 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-111-01-T-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-111-01-T-SV
CONN HEADER SMD 11POS 2.54MM

CONN HEADER SMD 11POS 2.54MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-TSM-111-01-T-SV 78P2847 TSM-111-01-T-SV
Product Name SMD Electronic Connector Header, 2.54Mm, Smd, 11 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Termination Solder Surface Mount Solder
Voltage Rating 495 volts
Current Rating 4.1 to 5.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1427-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1613640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details