Samtec Inc. Header, 2.54Mm, Smt, 2X10Pos; Connector Systems Samtec TSM-110-01-L-DV.

Description
HEADER, 2.54MM, SMT, 2X10POS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, SMT, 2X10POS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smt, 2X10Pos; Connector Systems Samtec - 26AC4798 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smt, 2X10Pos; Connector Systems Samtec
26AC4798
Header, 2.54Mm, Smt, 2X10Pos; Connector Systems Samtec 26AC4798
HEADER, 2.54MM, SMT, 2X10POS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMT, 2X10POS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC4798
Product Name Header, 2.54Mm, Smt, 2X10Pos; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data