Samtec Inc. Header, 9 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec TSM-109-02-S-SH-A

Description
HEADER, 9 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 9 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 9 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P1596 - Newark, An Avnet Company
Chicago, IL, United States
Header, 9 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P1596
Header, 9 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P1596
HEADER, 9 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 9 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P1596
Product Name Header, 9 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details