Samtec Inc. SMD Electronic Connector TSM-108-01-L-DV-P-TR

Description
CONN HEADER SMD 16POS 2.54MM Product overview: TSM-108-01-L-DV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-108-01-L-DV- P-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 16POS 2.54MM Product overview: TSM-108-01-L-DV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-108-01-L-DV- P-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-TSM-108-01-L-DV-P-TR
SMD Electronic Connector 314-TSM-108-01-L-DV-P-TR
CONN HEADER SMD 16POS 2.54MM Product overview: TSM-108-01-L-DV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-108-01-L-DV- P-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 16POS 2.54MM Product overview: TSM-108-01-L-DV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-108-01-L-DV-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - TSM-108-01-L-DV-P-TR - 937733-TSM-108-01-L-DV-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSM-108-01-L-DV-P-TR
937733-TSM-108-01-L-DV-P-TR
Rectangular Connectors - TSM-108-01-L-DV-P-TR 937733-TSM-108-01-L-DV-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 937733-TSM-108-01-L- DV-P-TR Series: TSM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 16 position 0.100" (2.54mm) Package: Reel - TR Mounting: Surface Mount Family Name: TSM-108 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: TSM-108-01-L-DV-P-TR -ND, SAM13303DKR, SAM13303TR, SAM13303CT

Manufacturer: Samtec Inc.
Win Source Part Number: 937733-TSM-108-01-L-DV-P-TR
Series: TSM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 16 position 0.100" (2.54mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSM-108
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: TSM-108-01-L-DV-P-TR-ND, SAM13303DKR, SAM13303TR, SAM13303CT

Buy Now Datasheet
PCB Headers - 1799180P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1799180P
PCB Headers 1799180P
Samtec TSM-108-01-L-DV-P-TR Pin Header

Samtec TSM-108-01-L-DV-P-TR Pin Header

Supplier's Site
PCB Headers - 1798890 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1798890
PCB Headers 1798890
Samtec TSM-108-01-L-DV-P-TR Pin Header

Samtec TSM-108-01-L-DV-P-TR Pin Header

Supplier's Site
PCB Headers - 1799180 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1799180
PCB Headers 1799180
Samtec TSM-108-01-L-DV-P-TR Pin Header

Samtec TSM-108-01-L-DV-P-TR Pin Header

Supplier's Site
CONN HEADER 16POS .100 DBL SMD - 680-TSM-108-01-L-DV-P-TR - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 16POS .100 DBL SMD
680-TSM-108-01-L-DV-P-TR
CONN HEADER 16POS .100 DBL SMD 680-TSM-108-01-L-DV-P-TR
CONN HEADER 16POS .100 DBL SMD

CONN HEADER 16POS .100 DBL SMD

Supplier's Site
Connector, Header, 16 Position, 2Row, 2.54Mm; Connector Systems Samtec - 78P0301 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16 Position, 2Row, 2.54Mm; Connector Systems Samtec
78P0301
Connector, Header, 16 Position, 2Row, 2.54Mm; Connector Systems Samtec 78P0301
CONNECTOR, HEADER, 16 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 16 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Samtec - 97AC9181 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Samtec
97AC9181
Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Samtec 97AC9181
CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-TSM-108-01-L-DV-P-TR 937733-TSM-108-01-L-DV-P-TR 1799180P 1798890 680-TSM-108-01-L-DV-P-TR 78P0301
Product Name SMD Electronic Connector Rectangular Connectors - TSM-108-01-L-DV-P-TR PCB Headers PCB Headers CONN HEADER 16POS .100 DBL SMD Connector, Header, 16 Position, 2Row, 2.54Mm; Connector Systems Samtec
Termination Solder Solder Solder Surface Mount
Voltage Rating 495 volts
Current Rating 4.1 to 5.4 amps 7.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug - 150114 - PIC Wire & Cable
Specs
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A29100-085-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details