Samtec Inc. PCB Headers TSM-107-02-L-DV-P-TR

Description
Samtec TSM-107-02-L-DV-P-TR Pin Header
Request a Quote
Description
Samtec TSM-107-02-L-DV-P-TR Pin Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1798880 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1798880
PCB Headers 1798880
Samtec TSM-107-02-L-DV-P-TR Pin Header

Samtec TSM-107-02-L-DV-P-TR Pin Header

Supplier's Site
PCB Headers - 1799168 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1799168
PCB Headers 1799168
Samtec TSM-107-02-L-DV-P-TR Pin Header

Samtec TSM-107-02-L-DV-P-TR Pin Header

Supplier's Site
PCB Headers - 1799168P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1799168P
PCB Headers 1799168P
Samtec TSM-107-02-L-DV-P-TR Pin Header

Samtec TSM-107-02-L-DV-P-TR Pin Header

Supplier's Site
Connector, Header, 14 Position, 2Row, 2.54Mm; Connector Systems Samtec - 77P9724 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14 Position, 2Row, 2.54Mm; Connector Systems Samtec
77P9724
Connector, Header, 14 Position, 2Row, 2.54Mm; Connector Systems Samtec 77P9724
CONNECTOR, HEADER, 14 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 14 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1798880 1799168P 77P9724
Product Name PCB Headers PCB Headers Connector, Header, 14 Position, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Gold-Plated Square Socket Continuous Jumpers, 2″ Centers - SALE-L2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
N (M) St. Connector for RG214 Cable - ET-NMS-48 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-103-873-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details