Samtec Inc. PCB Headers TSM-107-01-L-DV-TR

Description
Samtec TSM-107-01-L-DV-TR Pin Header
Request a Quote Datasheet
Description
Samtec TSM-107-01-L-DV-TR Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086298 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086298
PCB Headers 2086298
Samtec TSM-107-01-L-DV-TR Pin Header

Samtec TSM-107-01-L-DV-TR Pin Header

Supplier's Site
PCB Headers - 2086297 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086297
PCB Headers 2086297
Samtec TSM-107-01-L-DV-TR Pin Header

Samtec TSM-107-01-L-DV-TR Pin Header

Supplier's Site
Connector, Header, 14 Position, 2Row, 2.54Mm; Connector Systems Samtec - 77P9253 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14 Position, 2Row, 2.54Mm; Connector Systems Samtec
77P9253
Connector, Header, 14 Position, 2Row, 2.54Mm; Connector Systems Samtec 77P9253
CONNECTOR, HEADER, 14 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 14 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086298 77P9253
Product Name PCB Headers Connector, Header, 14 Position, 2Row, 2.54Mm; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers