Samtec Inc. .100" Surface Mount Terminal Strip Rohs Compliant Samtec TSM-106-01-SS-DV

Description
.100" Surface Mount Terminal Strip RoHS Compliant: Yes
Description
.100" Surface Mount Terminal Strip RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The .100" Surface Mount Terminal Strip, part number 70X5147, is designed for surface mount applications and is compliant with RoHS standards. It features a pitch of 2.54 mm and is part of the TSM series. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This terminal strip has an operating temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It supports a voltage rating of 495 VAC/700 VDC when mated with the BCS series, and lower ratings when mated with other connectors. The product is lead-free solderable and has specific lead coplanarity requirements depending on the variant. Current ratings per pin vary based on the mating connector, with values ranging from 4.1 A to 5.6 A. The terminal strip is suitable for various applications and is qualified for severe environment testing, aligning with MIL-DTL-55302 standards.

Datasheet Summary
Powered by GS/AI

The .100" Surface Mount Terminal Strip, part number 70X5147, is designed for surface mount applications and is compliant with RoHS standards. It features a pitch of 2.54 mm and is part of the TSM series. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This terminal strip has an operating temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It supports a voltage rating of 495 VAC/700 VDC when mated with the BCS series, and lower ratings when mated with other connectors. The product is lead-free solderable and has specific lead coplanarity requirements depending on the variant. Current ratings per pin vary based on the mating connector, with values ranging from 4.1 A to 5.6 A. The terminal strip is suitable for various applications and is qualified for severe environment testing, aligning with MIL-DTL-55302 standards.

Suppliers

Company
Product
Description
Supplier Links
.100
Chicago, IL, United States
.100" Surface Mount Terminal Strip Rohs Compliant Samtec
70X5147
.100" Surface Mount Terminal Strip Rohs Compliant Samtec 70X5147
.100" Surface Mount Terminal Strip RoHS Compliant: Yes

.100" Surface Mount Terminal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70X5147
Product Name .100" Surface Mount Terminal Strip Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products

25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - TE-A-2435-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details