The Connector Header 12 Position, 2 Row, 2.54 mm from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a surface mount right angle termination and is part of the TSM series. The connector supports a voltage rating of 475 VAC and is RoHS compliant. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with options for gold or tin plating. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The connector is rated for high mating cycles and is suitable for various mating cable systems. It is also lead-free solderable, making it a versatile choice for engineers looking for reliable connectivity solutions.
CONN HEADER SMD R/A 12POS 2.54MM
CONNECTOR, HEADER, 12 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TSM-106-01-L-DH-TR | 77P8292 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Connector, Header, 12 Position, 2Row, 2.54Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |