Samtec Inc. Rectangular Connectors - TSM-105-03-LM-DV-P-TR TSM-105-03-LM-DV-P-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 937721-TSM-105-03-LM -DV-P-TR Series: TSM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 10 position 0.100" (2.54mm) Package: Reel - TR Mounting: Surface Mount Family Name: TSM-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 937721-TSM-105-03-LM -DV-P-TR Series: TSM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 10 position 0.100" (2.54mm) Package: Reel - TR Mounting: Surface Mount Family Name: TSM-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TSM-105-03-LM-DV-P-TR - 937721-TSM-105-03-LM-DV-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSM-105-03-LM-DV-P-TR
937721-TSM-105-03-LM-DV-P-TR
Rectangular Connectors - TSM-105-03-LM-DV-P-TR 937721-TSM-105-03-LM-DV-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 937721-TSM-105-03-LM -DV-P-TR Series: TSM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 10 position 0.100" (2.54mm) Package: Reel - TR Mounting: Surface Mount Family Name: TSM-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 937721-TSM-105-03-LM-DV-P-TR
Series: TSM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 10 position 0.100" (2.54mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSM-105
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-TSM-105-03-LM-DV-P-TR
SMD Electronic Connector 314-TSM-105-03-LM-DV-P-TR
CONN HEADER SMD 10POS 2.54MM Product overview: TSM-105-03-LM-DV-P-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-105-03-LM-DV -P-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 10POS 2.54MM Product overview: TSM-105-03-LM-DV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-105-03-LM-DV-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TSM-105-03-LM-DV-P-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-105-03-LM-DV-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-105-03-LM-DV-P-TR
CONN HEADER SMD 10POS 2.54MM

CONN HEADER SMD 10POS 2.54MM

Supplier's Site
.100
Chicago, IL, United States
.100" Surface Mount Terminal Strip Samtec
77P7969
.100" Surface Mount Terminal Strip Samtec 77P7969
.100" Surface Mount Terminal Strip

.100" Surface Mount Terminal Strip

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 937721-TSM-105-03-LM-DV-P-TR 314-TSM-105-03-LM-DV-P-TR TSM-105-03-LM-DV-P-TR 77P7969
Product Name Rectangular Connectors - TSM-105-03-LM-DV-P-TR SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins .100" Surface Mount Terminal Strip Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Surface Mount
Termination Solder Solder
Unlock Full Specs
to access all available technical data