Samtec Inc. Connector, Header, 10 Position, 2Rows, 2.54Mm; Connector Systems Samtec TSM-105-01-L-DV-M

Description
CONNECTOR, HEADER, 10 POSITION, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 10 POSITION, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 10 Position, 2Rows, 2.54Mm; Connector Systems Samtec - 73P7298 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10 Position, 2Rows, 2.54Mm; Connector Systems Samtec
73P7298
Connector, Header, 10 Position, 2Rows, 2.54Mm; Connector Systems Samtec 73P7298
CONNECTOR, HEADER, 10 POSITION, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10 POSITION, 2ROWS, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73P7298
Product Name Connector, Header, 10 Position, 2Rows, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190413 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
PCB Connectors - NCPL-MO-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details