Samtec Inc. PCB Headers TSM-104-03-S-DV

Description
Samtec TSM-104-03-S-DV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-104-03-S-DV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086167 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086167
PCB Headers 2086167
Samtec TSM-104-03-S-DV Pin Header

Samtec TSM-104-03-S-DV Pin Header

Supplier's Site
PCB Headers - 2086166 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086166
PCB Headers 2086166
Samtec TSM-104-03-S-DV Pin Header

Samtec TSM-104-03-S-DV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 8 Position; Connector Systems Samtec - 77P6672 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 8 Position; Connector Systems Samtec
77P6672
Header, 2.54Mm, Smd, 8 Position; Connector Systems Samtec 77P6672
HEADER, 2.54MM, SMD, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086167 77P6672
Product Name PCB Headers Header, 2.54Mm, Smd, 8 Position; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers