Samtec Inc. PCB Headers TSM-104-02-T-DV-P-TR

Description
Samtec TSM-104-02-T-DV-P-TR Pin Header
Request a Quote Datasheet
Description
Samtec TSM-104-02-T-DV-P-TR Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086165 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086165
PCB Headers 2086165
Samtec TSM-104-02-T-DV-P-TR Pin Header

Samtec TSM-104-02-T-DV-P-TR Pin Header

Supplier's Site
PCB Headers - 2086164 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086164
PCB Headers 2086164
Samtec TSM-104-02-T-DV-P-TR Pin Header

Samtec TSM-104-02-T-DV-P-TR Pin Header

Supplier's Site
Conn Unshrd Hdr Hdr 8 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec - 38AH2934 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 8 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec
38AH2934
Conn Unshrd Hdr Hdr 8 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec 38AH2934
CONN UNSHRD HDR HDR 8 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 8 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 8 Position, 2Row, 2.54Mm; Connector Systems Samtec - 77P6537 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8 Position, 2Row, 2.54Mm; Connector Systems Samtec
77P6537
Connector, Header, 8 Position, 2Row, 2.54Mm; Connector Systems Samtec 77P6537
CONNECTOR, HEADER, 8 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2086165 38AH2934 77P6537
Product Name PCB Headers Conn Unshrd Hdr Hdr 8 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec Connector, Header, 8 Position, 2Row, 2.54Mm; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm MMCX Straight Plug - 111154 - PIC Wire & Cable
Specs
Geometry Straight
View Details