Samtec Inc. PCB Headers TSM-104-01-S-SV

Description
Samtec TSM-104-01-S-SV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-104-01-S-SV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1798726 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1798726
PCB Headers 1798726
Samtec TSM-104-01-S-SV Pin Header

Samtec TSM-104-01-S-SV Pin Header

Supplier's Site
PCB Headers - 1799082 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1799082
PCB Headers 1799082
Samtec TSM-104-01-S-SV Pin Header

Samtec TSM-104-01-S-SV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 4 Position; Connector Systems Samtec - 34M2395 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 4 Position; Connector Systems Samtec
34M2395
Header, 2.54Mm, Smd, 4 Position; Connector Systems Samtec 34M2395
HEADER, 2.54MM, SMD, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1798726 34M2395
Product Name PCB Headers Header, 2.54Mm, Smd, 4 Position; Connector Systems Samtec
Connector Type Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details