Samtec Inc. SMD Electronic Connector TSM-104-01-S-SV-P-TR

Description
CONN HEADER SMD 4POS 2.54MM Product overview: TSM-104-01-S-SV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-104-01-S-SV- P-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 4POS 2.54MM Product overview: TSM-104-01-S-SV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-104-01-S-SV- P-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-TSM-104-01-S-SV-P-TR
SMD Electronic Connector 314-TSM-104-01-S-SV-P-TR
CONN HEADER SMD 4POS 2.54MM Product overview: TSM-104-01-S-SV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-104-01-S-SV- P-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 4POS 2.54MM Product overview: TSM-104-01-S-SV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-104-01-S-SV-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - TSM-104-01-S-SV-P-TR - 798491-TSM-104-01-S-SV-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSM-104-01-S-SV-P-TR
798491-TSM-104-01-S-SV-P-TR
Rectangular Connectors - TSM-104-01-S-SV-P-TR 798491-TSM-104-01-S-SV-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 798491-TSM-104-01-S- SV-P-TR Series: TSM Packaging: Reel package Number of Positions: 4 Operating Temperature Range: -55°C ~ 125°C Features: Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Family Name: TSM Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): A-TSM-104-01-L-SV-P- TR; A-TSM-104-01-S-SV-P; A-TSM-104-01-F-SV-P- TR; A-TSM-104-01-S-SV-P- TR; Introduction Date: January 07, 1995 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 798491-TSM-104-01-S-SV-P-TR
Series: TSM
Packaging: Reel package
Number of Positions: 4
Operating Temperature Range: -55°C ~ 125°C
Features: Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Mounting: SMD
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Family Name: TSM
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Contact Length - Mating: 0.230" (5.84mm)
Alternative Parts (Cross-Reference): A-TSM-104-01-L-SV-P-TR; A-TSM-104-01-S-SV-P; A-TSM-104-01-F-SV-P-TR; A-TSM-104-01-S-SV-P-TR;
Introduction Date: January 07, 1995
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Samtec - 53AJ1975 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Samtec
53AJ1975
Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Samtec 53AJ1975
CONN, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONN, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Samtec - 13J3424 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Samtec
13J3424
Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Samtec 13J3424
CONN, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONN, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-TSM-104-01-S-SV-P-TR 798491-TSM-104-01-S-SV-P-TR 53AJ1975
Product Name SMD Electronic Connector Rectangular Connectors - TSM-104-01-S-SV-P-TR Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Samtec
Termination Solder Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - 1124-CKC.M12.GYMG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
2 suppliers