Samtec Inc. Rectangular Connectors - TSM-104-01-S-SV-A TSM-104-01-S-SV-A

Description
Manufacturer: Samtec Inc. Win Source Part Number: 937713-TSM-104-01-S- SV-A Series: TSM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 4 position 0.100" (2.54mm) Package: Tube Mounting: Surface Mount Family Name: TSM-104 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 937713-TSM-104-01-S- SV-A Series: TSM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 4 position 0.100" (2.54mm) Package: Tube Mounting: Surface Mount Family Name: TSM-104 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TSM-104-01-S-SV-A - 937713-TSM-104-01-S-SV-A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSM-104-01-S-SV-A
937713-TSM-104-01-S-SV-A
Rectangular Connectors - TSM-104-01-S-SV-A 937713-TSM-104-01-S-SV-A
Manufacturer: Samtec Inc. Win Source Part Number: 937713-TSM-104-01-S- SV-A Series: TSM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 4 position 0.100" (2.54mm) Package: Tube Mounting: Surface Mount Family Name: TSM-104 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 937713-TSM-104-01-S-SV-A
Series: TSM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 4 position 0.100" (2.54mm)
Package: Tube
Mounting: Surface Mount
Family Name: TSM-104
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
SMD Electronic Connector
314-TSM-104-01-S-SV-A
SMD Electronic Connector 314-TSM-104-01-S-SV-A
CONN HEADER SMD 4POS 2.54MM Product overview: TSM-104-01-S-SV-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-104-01-S-SV- A can be used for catalog matching and distributor lookup.

CONN HEADER SMD 4POS 2.54MM Product overview: TSM-104-01-S-SV-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-104-01-S-SV-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
.100
Chicago, IL, United States
.100" Surface Mount Terminal Strip Rohs Compliant Samtec
77P6126
.100" Surface Mount Terminal Strip Rohs Compliant Samtec 77P6126
.100" Surface Mount Terminal Strip RoHS Compliant: Yes

.100" Surface Mount Terminal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TSM-104-01-S-SV-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-104-01-S-SV-A
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-104-01-S-SV-A
CONN HEADER SMD 4POS 2.54MM

CONN HEADER SMD 4POS 2.54MM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 937713-TSM-104-01-S-SV-A 314-TSM-104-01-S-SV-A 77P6126 TSM-104-01-S-SV-A
Product Name Rectangular Connectors - TSM-104-01-S-SV-A SMD Electronic Connector .100" Surface Mount Terminal Strip Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Surface Mount
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FB-B127 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers