Samtec Inc. Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters TSM-104-01-L-DV

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Number of Positions: 5 Number of Rows: 2 Row Spacing - Mating: 0.050" (1.27mm)
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Number of Positions: 5 Number of Rows: 2 Row Spacing - Mating: 0.050" (1.27mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Number of Positions: 5 Number of Rows: 2 Row Spacing - Mating: 0.050" (1.27mm)

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.050" (1.27mm)
Number of Positions: 5
Number of Rows: 2
Row Spacing - Mating: 0.050" (1.27mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Sensor Interface; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - AND0581V3 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053PWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Interface module - 704-5004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Line Interface ICs - 1906252 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
View Details