Samtec Inc. PCB Headers TSM-103-04-T-SV

Description
Samtec TSM-103-04-T-SV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-103-04-T-SV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001555 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001555
PCB Headers 2001555
Samtec TSM-103-04-T-SV Pin Header

Samtec TSM-103-04-T-SV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 3 Position; Connector Systems Samtec - 77P5816 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 3 Position; Connector Systems Samtec
77P5816
Header, 2.54Mm, Smd, 3 Position; Connector Systems Samtec 77P5816
HEADER, 2.54MM, SMD, 3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2001555 77P5816
Product Name PCB Headers Header, 2.54Mm, Smd, 3 Position; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers