Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-103-03-L-DV

Description
CONN HEADER SMD 6POS 2.54MM
Datasheet
Description
CONN HEADER SMD 6POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-103-03-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-103-03-L-DV
CONN HEADER SMD 6POS 2.54MM

CONN HEADER SMD 6POS 2.54MM

Supplier's Site
Header, 2.54Mm, Smd, 2X3 Position; Connector Systems Samtec - 77P5634 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X3 Position; Connector Systems Samtec
77P5634
Header, 2.54Mm, Smd, 2X3 Position; Connector Systems Samtec 77P5634
HEADER, 2.54MM, SMD, 2X3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-103-03-L-DV 77P5634
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Smd, 2X3 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79042-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Power Entry Modules (PEM) - 486-3-107-472-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details