Samtec Inc. PCB Headers TSM-103-01-T-DH-TR

Description
Samtec TSM-103-01-T-DH-TR Pin Header
Request a Quote Datasheet
Description
Samtec TSM-103-01-T-DH-TR Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086094 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086094
PCB Headers 2086094
Samtec TSM-103-01-T-DH-TR Pin Header

Samtec TSM-103-01-T-DH-TR Pin Header

Supplier's Site
PCB Headers - 2086095 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086095
PCB Headers 2086095
Samtec TSM-103-01-T-DH-TR Pin Header

Samtec TSM-103-01-T-DH-TR Pin Header

Supplier's Site
Connector, Header, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec - 77P5346 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec
77P5346
Connector, Header, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec 77P5346
CONNECTOR, HEADER, 6 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086094 77P5346
Product Name PCB Headers Connector, Header, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec
Geometry Right Angle; Right angle
Unlock Full Specs
to access all available technical data