Samtec Inc. SMD Electronic Connector TSM-103-01-SM-DV-P-TR

Description
CONN HEADER SMD 6POS 2.54MM Product overview: TSM-103-01-SM-DV-P-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-103-01-SM-DV -P-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 6POS 2.54MM Product overview: TSM-103-01-SM-DV-P-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-103-01-SM-DV -P-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-TSM-103-01-SM-DV-P-TR
SMD Electronic Connector 314-TSM-103-01-SM-DV-P-TR
CONN HEADER SMD 6POS 2.54MM Product overview: TSM-103-01-SM-DV-P-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-103-01-SM-DV -P-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 6POS 2.54MM Product overview: TSM-103-01-SM-DV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-103-01-SM-DV-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 644567 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
644567
PCB Headers 644567
Samtec TSM-103-01-SM-DV-P-T R PCB Header

Samtec TSM-103-01-SM-DV-P-TR PCB Header

Supplier's Site
Rectangular Connectors - TSM-103-01-SM-DV-P-TR - 937709-TSM-103-01-SM-DV-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSM-103-01-SM-DV-P-TR
937709-TSM-103-01-SM-DV-P-TR
Rectangular Connectors - TSM-103-01-SM-DV-P-TR 937709-TSM-103-01-SM-DV-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 937709-TSM-103-01-SM -DV-P-TR Series: TSM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 6 position 0.100" (2.54mm) Package: Reel - TR Mounting: Surface Mount Family Name: TSM-103 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM14796TR, TSM-103-01-SM-DV-P-T R-ND, SAM14796CT, SAM14796DKR

Manufacturer: Samtec Inc.
Win Source Part Number: 937709-TSM-103-01-SM-DV-P-TR
Series: TSM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 6 position 0.100" (2.54mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSM-103
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM14796TR, TSM-103-01-SM-DV-P-TR-ND, SAM14796CT, SAM14796DKR

Buy Now Datasheet
.100
Chicago, IL, United States
.100" Surface Mount Terminal Strip Rohs Compliant Samtec
77P5313
.100" Surface Mount Terminal Strip Rohs Compliant Samtec 77P5313
.100" Surface Mount Terminal Strip RoHS Compliant: Yes

.100" Surface Mount Terminal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-TSM-103-01-SM-DV-P-TR 644567 937709-TSM-103-01-SM-DV-P-TR 77P5313
Product Name SMD Electronic Connector PCB Headers Rectangular Connectors - TSM-103-01-SM-DV-P-TR .100" Surface Mount Terminal Strip Rohs Compliant Samtec
Termination Solder
Voltage Rating 495 volts
Current Rating 4.1 to 5.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers