Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-103-01-L-DH-K-TR

Description
CONN HEADER SMD R/A 6POS 2.54MM
Datasheet
Description
CONN HEADER SMD R/A 6POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-103-01-L-DH-K-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-103-01-L-DH-K-TR
CONN HEADER SMD R/A 6POS 2.54MM

CONN HEADER SMD R/A 6POS 2.54MM

Supplier's Site
Connector, Header, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec - 77P5128 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec
77P5128
Connector, Header, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec 77P5128
CONNECTOR, HEADER, 6 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-103-01-L-DH-K-TR 77P5128
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
5 Pos. Female Receptacle SIL Right-Angle 16 AWG Cable Connector Kit, Hex Socket Jackscrews - M80-4000000F2-05-32C-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Geometry Right-Angle
Current Rating 10.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details