Samtec Inc. PCB Headers TSM-102-01-F-DV

Description
Samtec TSM-102-01-F-DV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-102-01-F-DV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086024 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086024
PCB Headers 2086024
Samtec TSM-102-01-F-DV Pin Header

Samtec TSM-102-01-F-DV Pin Header

Supplier's Site
Header, 4 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 77P4452 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
77P4452
Header, 4 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 77P4452
HEADER, 4 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 4 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086024 77P4452
Product Name PCB Headers Header, 4 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Gold-Plated Square Socket Continuous Jumpers, 2″ Centers - SALE-L2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details
N Male Clamp Connector for HLF 200 Cable - ET-NMS-CT-6 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-592-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers