Samtec Inc. Connector, Header, 20 Position, 2Row, 2.54Mm; Connector Systems Samtec TSF-110-02-S-D

Description
CONNECTOR, HEADER, 20 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSF Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 20 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSF Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 20 Position, 2Row, 2.54Mm; Connector Systems Samtec - 77P3613 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20 Position, 2Row, 2.54Mm; Connector Systems Samtec
77P3613
Connector, Header, 20 Position, 2Row, 2.54Mm; Connector Systems Samtec 77P3613
CONNECTOR, HEADER, 20 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSF Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P3613
Product Name Connector, Header, 20 Position, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products